ADC161S626CIMM/NOPB . Part Information

Details for ADC161S626CIMM/NOPB . by Texas Instruments

Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC

Buy ADC161S626CIMM/NOPB Directly from Texas Instruments (13085 in stock) at $6.0000

Part Downloads

Part Specifications

Resolution (Bits) 16bit
Sampling Rate 250kSPS
Input Channel Type Differential
Data Interface Serial SPI
Supply Voltage Type Single
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
ADC / DAC Case Style VSSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 16-Bit SAR ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • ADC, SAR, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes | Newark Electronics
  • 16-Bit, 250-kSPS, 1-Ch SAR ADC with fully differential input | Texas Instruments

Viewing Distributors for ADC161S626CIMM/NOPB .

Loading...
Loading Results for ADC161S626CIMM/NOPB .