No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 14bit |
---|---|
Sampling Rate | 20MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | LQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/C |
Base Number | 14 |
Conversion Frequency | 20MHz |
IC Case Style | QFP |
Linearity Error ADC / DAC + | 1.4LSB |
Linearity Error ADC / DAC - | 1.4LSB |
No. of Bits | 14bit |
No. of Channels | 1Channels |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 41mA |
Supply Voltage Range | 2.4V to 3.6V 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 2.4V to 3.6V 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC14L020CIVY?
Additional datasheets, footprints and schematics for ADC14L020CIVY are listed on our Part Details page. You can also find images and similar parts to ADC14L020CIVY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC14L020CIVY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC14L020CIVY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC14L020CIVY fall under?
The ADC14L020CIVY is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC14L020CIVY when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC14L020CIVY you can contact the distributor directly for product support, shipping queries etc.
Is the ADC14L020CIVY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC14L020CIVY have stock available?
There is no stock from authorised distributors for ADC14L020CIVY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC14L020CIVY often in real-time on the comparison pages.
What if I can't find stock of ADC14L020CIVY?
You can fill out our help required form which you can use to request a quote for ADC14L020CIVY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.