Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC14C105 |
No. of Bits | 14bit |
Sample Rate | 105MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC14C105 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a ADC14C105EB/NOPB?
Additional datasheets, footprints and schematics for ADC14C105EB/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC14C105EB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC14C105EB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC14C105EB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC14C105EB/NOPB fall under?
The ADC14C105EB/NOPB is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC14C105EB/NOPB when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC14C105EB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC14C105EB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC14C105EB/NOPB have stock available?
There is no stock from authorised distributors for ADC14C105EB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC14C105EB/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC14C105EB/NOPB?
You can fill out our help required form which you can use to request a quote for ADC14C105EB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.