Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$973.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$973.52
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC12J1600 |
No. of Bits | 12bit |
Sample Rate | 2700MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC12J1600 Power Adapter Mini-USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, ADC, 12BIT, 1.6GSPS | Farnell |
Where can I find additional details, specifications and documents for a ADC12J1600EVM?
Additional datasheets, footprints and schematics for ADC12J1600EVM are listed on our Part Details page. You can also find images and similar parts to ADC12J1600EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12J1600EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12J1600EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12J1600EVM fall under?
The ADC12J1600EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC12J1600EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12J1600EVM you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12J1600EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12J1600EVM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ADC12J1600EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12J1600EVM often in real-time on the comparison pages.
What if I can't find stock of ADC12J1600EVM?
You can fill out our help required form which you can use to request a quote for ADC12J1600EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.