Status: | PREVIEW |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sample Rate(Max)(MSPS) | 3200,6400 |
---|---|
Operating temperature range(C) | -55 to 125,25 to 25 |
Rating | Catalog |
Resolution(Bits) | 12 |
Input range(Vp-p) | 0.8 |
Features | Ultra High Speed |
Radiation, SEL(MeV.cm2/mg) | 120 |
Input buffer | Yes |
INL(Typ)(+/-LSB) | 2.5 |
Analog input BW(MHz) | 7300 |
Number of input channels | 2,1 |
Power consumption(Typ)(mW) | 3000 |
DNL(Typ)(+/-LSB) | 0.3 |
ENOB(Bits) | 9 |
Radiation, TID(Typ)(krad) | 300 |
SNR(dB) | 56.6 |
Reference mode | Int |
Interface | JESD204B |
Package Group | CLGA|196 |
Package size | mm2:W x L (PKG) : [pf]196CLGA[/pf]: 225 mm2: 15 x 15 (CLGA|196) |
Architecture | Folding Interpolating |
SFDR(dB) | 67 |
Where can I find additional details, specifications and documents for a ADC12DJ3200QML-SP?
Additional datasheets, footprints and schematics for ADC12DJ3200QML-SP are listed on our Part Details page. You can also find images and similar parts to ADC12DJ3200QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12DJ3200QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12DJ3200QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12DJ3200QML-SP fall under?
The ADC12DJ3200QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > High-speed ADCs ( > 10MSPS).
Can I view similar or alternative parts?
You can view similar parts to ADC12DJ3200QML-SP when available in the 10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12DJ3200QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12DJ3200QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12DJ3200QML-SP have stock available?
There is no stock from authorised distributors for ADC12DJ3200QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12DJ3200QML-SP often in real-time on the comparison pages.
What if I can't find stock of ADC12DJ3200QML-SP?
You can fill out our help required form which you can use to request a quote for ADC12DJ3200QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.