Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | ADC12DC105 |
No. of Bits | 12bit |
Sample Rate | 105MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board ADC12DC105 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a ADC12DC105LFEB/NOPB?
Additional datasheets, footprints and schematics for ADC12DC105LFEB/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC12DC105LFEB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12DC105LFEB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12DC105LFEB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12DC105LFEB/NOPB fall under?
The ADC12DC105LFEB/NOPB is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC12DC105LFEB/NOPB when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12DC105LFEB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12DC105LFEB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12DC105LFEB/NOPB have stock available?
There is no stock from authorised distributors for ADC12DC105LFEB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12DC105LFEB/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC12DC105LFEB/NOPB?
You can fill out our help required form which you can use to request a quote for ADC12DC105LFEB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.