Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Xilinx |
---|---|
Silicon Core Number | XC4VLX25 ADC12D1X00RF |
No. of Bits | 12bit |
Sample Rate | 3600MSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Reference Board CD with Documentation Hardware Kit Power Adapter USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Xilinx FPGA Dual Channel Upto 1.8 GSPS FMC Expansion Header On-board Clock WaveVision-5 Software |
Adc12D1800Rf Adc, Reference Board | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC12D1800RFRB/NOPB?
Additional datasheets, footprints and schematics for ADC12D1800RFRB/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC12D1800RFRB/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12D1800RFRB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12D1800RFRB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12D1800RFRB/NOPB fall under?
The ADC12D1800RFRB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADC12D1800RFRB/NOPB when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12D1800RFRB/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12D1800RFRB/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12D1800RFRB/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC12D1800RFRB/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12D1800RFRB/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC12D1800RFRB/NOPB?
You can fill out our help required form which you can use to request a quote for ADC12D1800RFRB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.