Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sample Rate(Max)(kSPS) | 1000 |
---|---|
Digital supply(Max)(V) | 5.25 |
Input range(Max)(V) | 5.25 |
Number of input channels | 8 |
Rating | Space |
Reference mode | Supply |
SNR(dB) | 72 |
Resolution(Bits) | 12 |
Input range(Min)(V) | 0 |
Analog voltage AVDD(Min)(V) | 2.7 |
Multi-channel configuration | Multiplexed |
Interface | Microwire (Serial I/O),QSPI,SPI |
SINAD(dB) | 72 |
Power consumption(Typ)(mW) | 2.3 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
INL(Max)(+/-LSB) | 1.1 |
Sample Rate(Max)(MSPS) | 1 |
Operating temperature range(C) | -55 to 125,25 Only |
Digital supply(Min)(V) | 2.7 |
Input type | Single-Ended |
Architecture | SAR |
Analog voltage AVDD(Max)(V) | 5.25 |
Package Group | CFP|16 |
Where can I find additional details, specifications and documents for a ADC128S102QML-SP?
Additional datasheets, footprints and schematics for ADC128S102QML-SP are listed on our Part Details page. You can also find images and similar parts to ADC128S102QML-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC128S102QML-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC128S102QML-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC128S102QML-SP fall under?
The ADC128S102QML-SP is listed under Semiconductors > Analog and Mixed-Signal > Data converters > Analog-to-digital converters (ADCs) > Precision ADCs (<=10MSPS).
Can I view similar or alternative parts?
You can view similar parts to ADC128S102QML-SP when available in the Precision ADCs (<=10MSPS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC128S102QML-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ADC128S102QML-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC128S102QML-SP have stock available?
There is no stock from authorised distributors for ADC128S102QML-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC128S102QML-SP often in real-time on the comparison pages.
What if I can't find stock of ADC128S102QML-SP?
You can fill out our help required form which you can use to request a quote for ADC128S102QML-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.