Status: | Unknown |
---|---|
Series: | Octal 12-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 10SPS |
Input Channel Type | Pseudo Differential Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Octal 12-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 740µA |
12-Bit, 82SPS, 8-Ch Delta-Sigma ADC with Temp Sensor, INT / EXT Voltage Reference & I2C Interface | Texas Instruments |
ADC, 12BIT, 10SPS, I2C, TSSOP-16 | Farnell |
Adc, 12Bit, 10Sps, I2C, Tssop-16 | Newark Electronics |
ADC128D818CIMT/NOPB, General Purpose ADC | RS |
Where can I find additional details, specifications and documents for a ADC128D818CIMT/NOPB?
Additional datasheets, footprints and schematics for ADC128D818CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC128D818CIMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC128D818CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC128D818CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC128D818CIMT/NOPB fall under?
The ADC128D818CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC128D818CIMT/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC128D818CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC128D818CIMT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC128D818CIMT/NOPB have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for ADC128D818CIMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC128D818CIMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC128D818CIMT/NOPB?
You can fill out our help required form which you can use to request a quote for ADC128D818CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.