Status: | Unknown |
---|---|
Series: | Quad 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 500kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ADC124S051CIMM/NOPB | Elfaro |
4 Channel, 200 ksps to 500 kSPS, 12-Bit A/D Converter | Texas Instruments |
4-CH 200ksps-500kSPS 12B A/D Cnvtr | Mouser Electronics |
Adc, 12Bit, 500Ksps, Spi, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC124S051CIMM/NOPB?
Additional datasheets, footprints and schematics for ADC124S051CIMM/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC124S051CIMM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC124S051CIMM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC124S051CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC124S051CIMM/NOPB fall under?
The ADC124S051CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC124S051CIMM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC124S051CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC124S051CIMM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC124S051CIMM/NOPB have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for ADC124S051CIMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC124S051CIMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC124S051CIMM/NOPB?
You can fill out our help required form which you can use to request a quote for ADC124S051CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.