ADC124S021CIMM/NOPB . Part Information
Details for ADC124S021CIMM/NOPB . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9400 |
10 | 3.5400 |
25 | 3.3600 |
50 | 3.1300 |
100 | 2.9000 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | - |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Quad 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 124 |
IC Case Style | SOP |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1.5mA |
Supply Voltage Range | 2.7V to 5.25V |
Supply Voltage Range - Analogue | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADC124S021CIMM/NOPB .?
Additional datasheets, footprints and schematics for ADC124S021CIMM/NOPB . are listed in our Part Details tab. You can also find the ADC124S021CIMM/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC124S021CIMM/NOPB . in the Pricing & Inventory tab next to part details. You can view ADC124S021CIMM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC124S021CIMM/NOPB . fall under?
The ADC124S021CIMM/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC124S021CIMM/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC124S021CIMM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC124S021CIMM/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADC124S021CIMM/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADC124S021CIMM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC124S021CIMM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC124S021CIMM/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC124S021CIMM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.