ADC122S021CIMM/NOPB Part Information
Details for ADC122S021CIMM/NOPB by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.8600 |
10 | 2.5700 |
25 | 2.4100 |
50 | 2.2500 |
100 | 2.1000 |
250 | 1.9700 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 200kSPS |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOP |
DNL± | 0.2LSB |
Alternative Part Descriptions
- ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 200KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADC122S021CIMM/NOPB?
Additional datasheets, footprints and schematics for ADC122S021CIMM/NOPB are listed in our Part Details tab. You can also find the ADC122S021CIMM/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC122S021CIMM/NOPB in the Pricing & Inventory tab next to part details. You can view ADC122S021CIMM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC122S021CIMM/NOPB fall under?
The ADC122S021CIMM/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC122S021CIMM/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC122S021CIMM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC122S021CIMM/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADC122S021CIMM/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADC122S021CIMM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC122S021CIMM/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC122S021CIMM/NOPB?
You can fill out our help required form which you can use to request a quote for ADC122S021CIMM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.