Status: | Unknown |
---|---|
Series: | Single 12-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 188.9kSPS |
Input Channel Type | Single Ended |
Data Interface | I2C |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | Single 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I2C-Compatible, 12-Bit Analog-to-Digital Converter with Alert Pin | Texas Instruments |
Adc, 12Bit, 188.9Ksps, I2C, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC121C021CIMM/NOPB .?
Additional datasheets, footprints and schematics for ADC121C021CIMM/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC121C021CIMM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC121C021CIMM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC121C021CIMM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC121C021CIMM/NOPB . fall under?
The ADC121C021CIMM/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC121C021CIMM/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC121C021CIMM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC121C021CIMM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC121C021CIMM/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC121C021CIMM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC121C021CIMM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC121C021CIMM/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC121C021CIMM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.