Status: | Unknown |
---|---|
Series: | Octal 12-Bit SAR ADCs |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 12bit |
---|---|
Sampling Rate | 216kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | QFP |
No. of Pins | 44Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 12-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 12048 |
IC Case Style | QFP |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.3mA |
Supply Voltage Range | 4.5V to 5.5V |
Supply Voltage Range - Analogue | 4.5V to 5.5V |
Supply Voltage Range - Digital | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ADC12048CIVF/NOPB?
Additional datasheets, footprints and schematics for ADC12048CIVF/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC12048CIVF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC12048CIVF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC12048CIVF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC12048CIVF/NOPB fall under?
The ADC12048CIVF/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC12048CIVF/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC12048CIVF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC12048CIVF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC12048CIVF/NOPB have stock available?
There is no stock from authorised distributors for ADC12048CIVF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC12048CIVF/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC12048CIVF/NOPB?
You can fill out our help required form which you can use to request a quote for ADC12048CIVF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.