ADC1175CIMTC/NOPB . Data & Signal Conversion by Texas Instruments

ADC 8BIT 20MSPS TSSOP-24

Status: Unknown
Series: Single 8-Bit Two-Step ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.45

Distributor Stock
Logo for Farnell
Farnell
from US$3.78
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.45
26,752
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.04
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.62
-
Buy Now
Logo for element14
element14
from US$3.61
-
Buy Now

Specifications

Resolution (Bits) 8bit
Sampling Rate 20MSPS
Input Channel Type -
Data Interface -
Supply Voltage Type Single
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
ADC / DAC Case Style TSSOP
No. of Pins 24Pins
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Product Range Single 8-Bit Two-Step ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

8-Bit 20MSPS Analog-to-Digital Converter (ADC) | Texas Instruments
Adc, 8Bit, 20Msps, Tssop-24 | Newark Electronics
ADC, 8BIT, 20MSPS, TSSOP-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC1175CIMTC/NOPB .?

Additional datasheets, footprints and schematics for ADC1175CIMTC/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC1175CIMTC/NOPB . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC1175CIMTC/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC1175CIMTC/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC1175CIMTC/NOPB . fall under?

The ADC1175CIMTC/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC1175CIMTC/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC1175CIMTC/NOPB . you can contact the distributor directly for product support, shipping queries etc.

Is the ADC1175CIMTC/NOPB . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC1175CIMTC/NOPB . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC1175CIMTC/NOPB ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC1175CIMTC/NOPB . often in real-time on the comparison pages.

What if I can't find stock of ADC1175CIMTC/NOPB .?

You can fill out our help required form which you can use to request a quote for ADC1175CIMTC/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay