Status: | Unknown |
---|---|
Series: | Dual 10-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$62.72
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$62.72
|
2,928
in stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 200MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | LLP |
No. of Pins | 60Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 10-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 10 |
IC Case Style | LLP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 160mA |
Supply Voltage Range | 1.7V to 1.9V |
Supply Voltage Range - Analogue | 1.7V to 1.9V |
Supply Voltage Range - Digital | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Dual-Channel, 10-Bit, 200-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC10DV200CISQE/NOPB?
Additional datasheets, footprints and schematics for ADC10DV200CISQE/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC10DV200CISQE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC10DV200CISQE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC10DV200CISQE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC10DV200CISQE/NOPB fall under?
The ADC10DV200CISQE/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC10DV200CISQE/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC10DV200CISQE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC10DV200CISQE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC10DV200CISQE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC10DV200CISQE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC10DV200CISQE/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC10DV200CISQE/NOPB?
You can fill out our help required form which you can use to request a quote for ADC10DV200CISQE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.