Status: | Unknown |
---|---|
Series: | Single 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Single Ended |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
10-Bit, 200kSPS, 1-Ch SAR ADC with SPI | Texas Instruments |
10B 1CH 50-200KSPS ADC, ADC101S021CIMF | RS |
Adc, 10Bit, 200Ksps, Spi, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a ADC101S021CIMF/NOPB .?
Additional datasheets, footprints and schematics for ADC101S021CIMF/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC101S021CIMF/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC101S021CIMF/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC101S021CIMF/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC101S021CIMF/NOPB . fall under?
The ADC101S021CIMF/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC101S021CIMF/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC101S021CIMF/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC101S021CIMF/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC101S021CIMF/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADC101S021CIMF/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC101S021CIMF/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC101S021CIMF/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC101S021CIMF/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.