ADC10040CIMT/NOPB Data & Signal Conversion by Texas Instruments

ADC 10BIT 40MSPS TSSOP-28

Status: Unknown
Series: Single 10-Bit Pipelined ADCs
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
10,407 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
7 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 10bit
Sampling Rate 40MSPS
Input Channel Type Differential Single Ended
Data Interface -
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
ADC / DAC Case Style TSSOP
No. of Pins 28Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range Single 10-Bit Pipelined ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

10-Bit, 40-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments
ADC10040CIMT/NOPB NATIONALSEMICONDUCTOR | Elfaro
ADC, 10BIT, 40MSPS, TSSOP-28 | Newark Electronics

More Parts in Analog-to-Digital Converters - ADC


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADC10040CIMT/NOPB?

Additional datasheets, footprints and schematics for ADC10040CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC10040CIMT/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADC10040CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC10040CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADC10040CIMT/NOPB fall under?

The ADC10040CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to ADC10040CIMT/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADC10040CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the ADC10040CIMT/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADC10040CIMT/NOPB have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for ADC10040CIMT/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADC10040CIMT/NOPB often in real-time on the comparison pages.

What if I can't find stock of ADC10040CIMT/NOPB?

You can fill out our help required form which you can use to request a quote for ADC10040CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay