Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.02
|
68,908
in stock
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8 |
IC Case Style | TSSOP |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 14mA |
Supply Voltage Range | 2.4V to 3.6V |
Supply Voltage Range - Analogue | 2.4V to 3.6V |
Supply Voltage Range - Digital | 1.8V to 3.6V 2.4V to 3.6V |
Termination Type | Surface Mount Device |
8-Bit, 60-MSPS, Ultra-Low Power Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC08L060CIMT/NOPB?
Additional datasheets, footprints and schematics for ADC08L060CIMT/NOPB are listed on our Part Details page. You can also find images and similar parts to ADC08L060CIMT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC08L060CIMT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC08L060CIMT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC08L060CIMT/NOPB fall under?
The ADC08L060CIMT/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC08L060CIMT/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC08L060CIMT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC08L060CIMT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC08L060CIMT/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ADC08L060CIMT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC08L060CIMT/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC08L060CIMT/NOPB?
You can fill out our help required form which you can use to request a quote for ADC08L060CIMT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.