Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 31.25kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6.3V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 900µA |
Adc, Single, 8Bit, 31.25Msps, Soic-20 | Newark Electronics |
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-20 | element14 |
8-Bit, 8-Ch Serial I/O A/D Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a ADC0838CIWM/NOPB .?
Additional datasheets, footprints and schematics for ADC0838CIWM/NOPB . are listed on our Part Details page. You can also find images and similar parts to ADC0838CIWM/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0838CIWM/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADC0838CIWM/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0838CIWM/NOPB . fall under?
The ADC0838CIWM/NOPB . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0838CIWM/NOPB . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0838CIWM/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0838CIWM/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADC0838CIWM/NOPB . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for ADC0838CIWM/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0838CIWM/NOPB . often in real-time on the comparison pages.
What if I can't find stock of ADC0838CIWM/NOPB .?
You can fill out our help required form which you can use to request a quote for ADC0838CIWM/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.