ADC0802LCN/NOPB Part Information
Details for ADC0802LCN/NOPB by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Analog-to-Digital Converters - ADC
Part Features
- 0-V to 5-V Analog Input Voltage Range With Single 5-V Supply
- 0.3-Inch Standard Width 20-Pin DIP Package
- 20-Pin Molded Chip Carrier or Small Outline Package
- Compatible With 8080-u00b5P Derivatives u2013 No Interfacing Logic Needed u2013 Access Time 135 ns
- Differential Analog Voltage Inputs
- Easy Interface to All Microprocessors, or Operates as a Stand-Alone Deivce
- Key Specifications
- Logic Inputs and Outputs Meet Both MOS and TTL Voltage-Level Specifications
- No Zero Adjust Required
- On-Chip Clock Generator
- Operates Ratiometrically or With 5 VDC, 2.5 VDC, or Analog Span Adjusted Voltage Reference
- Works With 2.5-V (LM336) Voltage Reference
Part Specifications
Resolution (Bits) | 8bit |
Sampling Rate | 10kSPS |
Input Channel Type | Differential |
Data Interface | CMOS Parallel TTL |
Supply Voltage Type | Single |
Supply Voltage Min | 4.5V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADC0802LCN/NOPB?
Additional datasheets, footprints and schematics for ADC0802LCN/NOPB are listed in our Part Details tab. You can also find the ADC0802LCN/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADC0802LCN/NOPB in the Pricing & Inventory tab next to part details. You can view ADC0802LCN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADC0802LCN/NOPB fall under?
The ADC0802LCN/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to ADC0802LCN/NOPB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADC0802LCN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the ADC0802LCN/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADC0802LCN/NOPB have stock available?
There is no stock from authorised distributors for ADC0802LCN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADC0802LCN/NOPB often in real-time on the comparison pages.
What if I can't find stock of ADC0802LCN/NOPB?
You can fill out our help required form which you can use to request a quote for ADC0802LCN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.