ADC-WB-BB/NOPB . Part Information
Details for ADC-WB-BB/NOPB . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy ADC-WB-BB/NOPB Directly from Texas Instruments (2 in stock) at $49.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Mini-Circuits |
Silicon Core Number | TC1-1-13MA+ |
No. of Bits | 10bit |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | Wide Band Balun |
Kit Contents | Eval Board TC1-1-13MA+ |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 4.5MHz-3GHz 1 |
Alternative Part Descriptions
- ADC-WB-BB/NOPB EVALUATION MODULE; Silicon Manufacturer:Mini-Circuits; Silicon Core Number:TC1-1-13MA+; No. of Bits:10bit; Sample Rate:-; Kit Application Type:Data Converter; Application Sub Type:Wide Band Balun; Kit Contents:Eval RoHS Compliant: NA | Newark Electronics
- ADC wideband balun board | Texas Instruments
Viewing Distributors for ADC-WB-BB/NOPB .
Loading...
Loading Results for ADC-WB-BB/NOPB .