ADAU1961WBCPZ Audio CODECs by Analog Devices

Status: Production
Series: ADAU1961
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADAU1961 is a low power, stereo audio codec that supports stereo 48 kHz record and playback at 35 mW from a 3.3 V analog supply. The stereo audio ADCs and DACs support sample rates from 8 kHz to 96 kHz as well as a digital volume control.The record path includes an integrated microphone bias circuit and six inputs. The inputs can be mixed and muxed before the ADC, or they can be configured to bypass the ADC. The ADAU1961 includes a stereo digital microphone input.The ADAU1961 includes five high power output drivers (two differential and three single-ended), supporting stereo head-phones, an earpiece, or other output transducer. AC-coupled or capless configurations are supported. Individual fine level controls are supported on all analog outputs. The output mixer stage allows for flexible routing of audio.The serial control bus supports the I2C and SPI protocols. The serial audio bus is programmable for I2S, left-/right-justified, and TDM modes. A programmable PLL supports flexible clock generation for all standard integer rates and fractional master clocks from 8 MHz to 27 MHz

Where to Buy

Prices starting from US$4.17

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.30
178
in stock
Buy Now
Logo for element14
element14
from US$4.26
178
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.17
178
in stock
Buy Now

Features

24-bit stereo audio ADC and DAC: >98 dB SNR
Sampling rates from 8 kHz to 96 kHz
Low power: 17 mW record, 18 mW playback, 48 kHz
6 analog input pins, configurable for single-ended or differential inputs
Flexible analog input/output mixers
Stereo digital microphone input
Analog outputs: 2 differential stereo, 2 single-ended stereo, 1 mono headphone output driver
PLL supporting input clocks from 8 MHz to 27 MHz
Analog automatic level control (ALC)
Microphone bias reference voltage
Analog and digital I/O: 3.3 V
I2C and SPI control interfaces
Digital audio serial data I/O: stereo and time-division multiplexing (TDM) modes
Software-controllable clickless mute
32-lead, 5 mm × 5 mm LFCSP
−40°C to +105°C operating temperature

Alternative Descriptions

Audio Codec, 24Bit, 96Ksps, Lfcsp-Ep | Newark Electronics
AUDIO CODEC, 24BIT, 96KSPS, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADAU1961WBCPZ?

Additional datasheets, footprints and schematics for ADAU1961WBCPZ are listed on our Part Details page. You can also find images and similar parts to ADAU1961WBCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADAU1961WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1961WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADAU1961WBCPZ fall under?

The ADAU1961WBCPZ is listed under Audio CODECs.

Can I view similar or alternative parts?

You can view similar parts to ADAU1961WBCPZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1961WBCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADAU1961WBCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADAU1961WBCPZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADAU1961WBCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADAU1961WBCPZ often in real-time on the comparison pages.

What if I can't find stock of ADAU1961WBCPZ?

You can fill out our help required form which you can use to request a quote for ADAU1961WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay