ADAU1702JSTZ Part Information
Details for ADAU1702JSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Part Downloads
Part Features
- 28-/56-bit, 25 MIPS digital audio processor 2 ADCs: SNR of 100 dB, THD + N of u221283 dB 4 DACs: SNR of 104 dB, THD + N of u221290 dB Complete standalone operation Self-boot from serial EEPROM Auxiliary ADC with 4-input mux for analog control GPIOs for digital controls and outputs Fully programmable with SigmaStudio graphical tool 28-bit u00d7 28-bit multiplier with 56-bit accumulator for full double precision processing Clock oscillator for generating master clock from crystal PLL for generating a master clock from 64 u00d7 fS, 256 u00d7 fS, 384 u00d7 fS, or 512 u00d7 fS clocks Flexible serial data input/output ports with I2 S-compatible, left-justified, right-justified, and TDM modes Sampling rates of up to 192 kHz are supported On-chipvoltage regulator for compatibility with3.3V systems 48-lead, plastic LQFP
Part Specifications
Audio Control Type | Audio Digital Signal Processor |
Supply Voltage Range | 2.97V to 3.63V |
Control Interface | I2C SPI |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADAU1702JSTZ?
Additional datasheets, footprints and schematics for ADAU1702JSTZ are listed in our Part Details tab. You can also find the ADAU1702JSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1702JSTZ in the Pricing & Inventory tab next to part details. You can view ADAU1702JSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1702JSTZ fall under?
The ADAU1702JSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to ADAU1702JSTZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1702JSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1702JSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADAU1702JSTZ have stock available?
There is no stock from authorised distributors for ADAU1702JSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1702JSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1702JSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1702JSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.