Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | LFCSP |
No. of Pins | 32Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 99dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 2.97V to 3.65V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADAU1461WBCPZ?
Additional datasheets, footprints and schematics for ADAU1461WBCPZ are listed on our Part Details page. You can also find images and similar parts to ADAU1461WBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1461WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1461WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1461WBCPZ fall under?
The ADAU1461WBCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to ADAU1461WBCPZ when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1461WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1461WBCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAU1461WBCPZ have stock available?
There is no stock from authorised distributors for ADAU1461WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1461WBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1461WBCPZ?
You can fill out our help required form which you can use to request a quote for ADAU1461WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.