ADAU1451WBCPZ Part Information
Details for ADAU1451WBCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Part Downloads
Part Specifications
Audio Control Type | Audio Digital Signal Processor |
Supply Voltage Range | 2.97V to 3.63V |
Control Interface | I2C SPI |
Audio IC Case Style | LFCSP |
No. of Pins | 72Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADAU1451WBCPZ?
Additional datasheets, footprints and schematics for ADAU1451WBCPZ are listed in our Part Details tab. You can also find the ADAU1451WBCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1451WBCPZ in the Pricing & Inventory tab next to part details. You can view ADAU1451WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1451WBCPZ fall under?
The ADAU1451WBCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to ADAU1451WBCPZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1451WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1451WBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADAU1451WBCPZ have stock available?
There is no stock from authorised distributors for ADAU1451WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1451WBCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1451WBCPZ?
You can fill out our help required form which you can use to request a quote for ADAU1451WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.