Status: | Production |
---|---|
Series: | ADAU1445 |
RoHS: | Compliant |
Fully programmable audio digital signal processor (DSP) for enhanced sound processing |
4k parameter RAM, 8k data RAM |
Flexible audio routing matrix (FARM) |
24-channel digital input and output |
Two 8-channel asynchronous sample rate converters (from 1:8 up to 7.75:1 ratio and 139 dB DNR) |
Features SigmaStudio™, a proprietary graphical programming tool for the development of custom signal flows |
Stereo S/PDIF input and output |
172 MHz SigmaDSP core; 3584 instructions per sample at 48 kHz |
Supports serial and TDM I/O, up to fS = 192 kHz |
See data sheet for additional information |
Audio Processor, 16 Channel, Tqfp-Ep | Newark Electronics |
AUDIO PROCESSOR, 16 CHANNEL, TQFP-EP | element14 |
175MHZ SigmaDSP,2x8 SRCs | Analog Devices |
Where can I find additional details, specifications and documents for a ADAU1445YSVZ-3A?
Additional datasheets, footprints and schematics for ADAU1445YSVZ-3A are listed on our Part Details page. You can also find images and similar parts to ADAU1445YSVZ-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1445YSVZ-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1445YSVZ-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1445YSVZ-3A fall under?
The ADAU1445YSVZ-3A is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to ADAU1445YSVZ-3A when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1445YSVZ-3A you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1445YSVZ-3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1445YSVZ-3A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADAU1445YSVZ-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1445YSVZ-3A often in real-time on the comparison pages.
What if I can't find stock of ADAU1445YSVZ-3A?
You can fill out our help required form which you can use to request a quote for ADAU1445YSVZ-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.