ADAU1401AWBSTZ Part Information
Details for ADAU1401AWBSTZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Audio Control & Processing
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 8.2100 |
25 | 7.8400 |
50 | 7.5800 |
100 | 6.7000 |
Stock Information
Details
Part Downloads
Part Features
- 28-/56-bit, 50 MIPS digital audio processor 2 ADCs: SNR of 100 dB, THD + N of u221283 dB 4 DACs: SNR of 104 dB, THD + N of u221290 dB Complete standalone operation Self-boot from serial EEPROM Auxiliary ADC with 4-input mux for analog control GPIOs for digital controls and outputs Fully programmable with SigmaStudio graphical tool 28-bit u00d7 28-bit multiplier with 56-bit accumulator for full double-precision processing Clock oscillator for generating master clock from crystal PLL for generating master clock from 64 u00d7 fS, 256 u00d7 fS, 384 u00d7 fS, or 512 u00d7 fS clocks Flexible serial data input/output ports with I2 S-compatible, left-justified, right-justified, and TDM modes Sampling rates of up to 192 kHz supported On-chip voltage regulator for compatibility with 3.3V systems 48-lead, plastic LQFP Qualified for automotive applications
Part Specifications
Audio Control Type | Audio Digital Signal Processor |
Supply Voltage Range | 2.97V to 3.63V |
Control Interface | I2C SPI |
Audio IC Case Style | LQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | ADAU1401A Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADAU1401AWBSTZ?
Additional datasheets, footprints and schematics for ADAU1401AWBSTZ are listed in our Part Details tab. You can also find the ADAU1401AWBSTZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1401AWBSTZ in the Pricing & Inventory tab next to part details. You can view ADAU1401AWBSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1401AWBSTZ fall under?
The ADAU1401AWBSTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to ADAU1401AWBSTZ when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1401AWBSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1401AWBSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADAU1401AWBSTZ have stock available?
There is no stock from authorised distributors for ADAU1401AWBSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1401AWBSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1401AWBSTZ?
You can fill out our help required form which you can use to request a quote for ADAU1401AWBSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.