Status: | Production |
---|---|
Series: | ADAU1372 |
RoHS: | Compliant |
Low latency, 24-bit ADCs and DACs 102 dB SNR (signal through PGA and ADC with A-weighted filter) |
107 dB dynamic range (through DAC and headphone with A-weighted filter) |
Serial port sample rates from 8 kHz to 192 kHz |
130 μs analog-to-serial port latency, 1 kHz at fS = 48 kHz |
4 single-ended analog inputs, configurable as microphone or line inputs |
Dual stereo digital microphone inputs |
PLL supporting any input clock rate from 8 MHz to 27 MHz |
Full-duplex, asynchronous sample rate converters (ASRCs) |
Power supplies |
Analog and digital input/output of 1.8 V to 3.3 V |
I2C and SPI control interfaces for flexibility |
5 Multi-function pins supporting dual stereo digital microphone inputs, mute, push-button volume controls |
See datasheet for additional features |
Audio Codec, 24Bit, 192Ksps, Lfcsp-Ep | Newark Electronics |
AUDIO CODEC, 24BIT, 192KSPS, LFCSP-EP | element14 |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
4ADC/2DAC portable codec, mic | Analog Devices |
Where can I find additional details, specifications and documents for a ADAU1372BCPZ?
Additional datasheets, footprints and schematics for ADAU1372BCPZ are listed on our Part Details page. You can also find images and similar parts to ADAU1372BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAU1372BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAU1372BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAU1372BCPZ fall under?
The ADAU1372BCPZ is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to ADAU1372BCPZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAU1372BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAU1372BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAU1372BCPZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Analog Devices have stock available or on a lead time for ADAU1372BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAU1372BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAU1372BCPZ?
You can fill out our help required form which you can use to request a quote for ADAU1372BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.