Status: | Production |
---|---|
Series: | ADAS3022 |
RoHS: | Compliant |
Prices starting from US$17.60
Ease of use—16-bit, 1 MSPS complete data acquisition system |
High impedance, 8-channel input: >500 MΩ |
Differential input voltage range: ±24.576 V maximum |
High input common-mode rejection: >100 dB |
User-programmable input ranges |
Channel sequencer with individual channel gains |
On-chip 4.096 V reference and buffer |
Auxiliary input—direct interface to PulSAR ADC inputs |
No latency or pipeline delay (SAR architecture) |
Serial 4-wire, 1.8 V to 5 V SPI-/SPORT-compatible interface |
LFCSP package (6 mm × 6 mm) |
LQFP package (7 mm × 7 mm) −40°C to +85°C industrial temperature range |
Biopolar 1MSPS 16 bit DAS | Analog Devices |
Data Acquisition System, 16Bit, 8Mhz | Newark Electronics |
DATA ACQUISITION SYSTEM, 16BIT, 8MHZ | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADAS3022BCPZ?
Additional datasheets, footprints and schematics for ADAS3022BCPZ are listed on our Part Details page. You can also find images and similar parts to ADAS3022BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAS3022BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAS3022BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAS3022BCPZ fall under?
The ADAS3022BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to ADAS3022BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAS3022BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAS3022BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAS3022BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADAS3022BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAS3022BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADAS3022BCPZ?
You can fill out our help required form which you can use to request a quote for ADAS3022BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.