Status: | Production |
---|---|
Series: | ADAS1000 |
RoHS: | Compliant |
Biopotential signals in; digitized signals out |
5 acquisition (ECG) channels and one driven lead |
Parallel ICs for up to 10+ electrode measurements |
Master ADAS1000 or ADAS1000-1 used with slave ADAS1000-2 |
AC and dc lead-off detection |
Internal pace detection algorithm on 3 leads |
Support for user’s own pace |
Thoracic impedance measurement (internal/external path) |
Selectable reference lead |
Scalable noise vs. power control, power-down modes Low power operation from |
11 mW (1 lead), 15 mW (3 leads), 21 mW (all electrodes) |
Lead or electrode data available |
Supports AAMI EC11:1991/(R)2001/(R)2007, AAMI EC38 |
R2007, EC13:2002/(R)2007, IEC60601-1 ed. 3.0 b:2005, |
IEC60601-2-25 ed. 2.0 :2011, IEC60601-2-27 ed. 2.0 |
b:2005, IEC60601-2-51 ed. 1.0 b: 2005 |
Fast overload recovery |
Low or high speed data output rates |
Serial interface SPI-/QSPI™-/DSP-compatible |
56-lead LFCSP package (9 mm × 9 mm) |
64-lead LQFP package (10 mm × 10 mm body size) |
ECG FRONT END, 24BIT, 65KHZ, LQFP-64 | Farnell |
Ecg Front End, 24Bit, 65Khz, Lqfp-64 | Newark Electronics |
5 Electrode ECG AFE w/Diagnosi | Analog Devices |
Where can I find additional details, specifications and documents for a ADAS1000BSTZ?
Additional datasheets, footprints and schematics for ADAS1000BSTZ are listed on our Part Details page. You can also find images and similar parts to ADAS1000BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAS1000BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAS1000BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAS1000BSTZ fall under?
The ADAS1000BSTZ is listed under Biopotential Sensors.
Can I view similar or alternative parts?
You can view similar parts to ADAS1000BSTZ when available in the Biopotential Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAS1000BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADAS1000BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADAS1000BSTZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for ADAS1000BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAS1000BSTZ often in real-time on the comparison pages.
What if I can't find stock of ADAS1000BSTZ?
You can fill out our help required form which you can use to request a quote for ADAS1000BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.