Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMB |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Receptacle |
Impedance | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
RF COAX ADAPTOR, SMA FEMALE TO SMB MALE | element14 |
RF Adaptor - SMB-M To SMA-F | RS |
Rf Coax Adaptor, Sma Female To Smb Male | Newark Electronics |
Coaxial Adapter, Straight, RF Adapter, SMB Plug to SMA Socket | Siretta ADAPT/SMBM/SMAF | RS Americas |
Where can I find additional details, specifications and documents for a ADAPT/SMBM/SMAF?
Additional datasheets, footprints and schematics for ADAPT/SMBM/SMAF are listed on our Part Details page. You can also find images and similar parts to ADAPT/SMBM/SMAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/SMBM/SMAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/SMBM/SMAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/SMBM/SMAF fall under?
The ADAPT/SMBM/SMAF is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/SMBM/SMAF when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/SMBM/SMAF you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/SMBM/SMAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/SMBM/SMAF have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for ADAPT/SMBM/SMAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/SMBM/SMAF often in real-time on the comparison pages.
What if I can't find stock of ADAPT/SMBM/SMAF?
You can fill out our help required form which you can use to request a quote for ADAPT/SMBM/SMAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.