Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | MCX |
Convert From Gender | Receptacle |
Convert To Coax Type | SMA |
Convert To Gender | Plug |
Impedance | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector A | MCX Coaxial |
Inter Series Connector B | SMA Coaxial |
RF Adaptor - MCX-F To SMA-M | RS |
Rf Coax Adaptor, Mcx Rcpt To Sma Plug | Newark Electronics |
RF COAX ADAPTOR, MCX RCPT TO SMA PLUG | element14 |
Coaxial Adapter, Straight, RF Adapter, MCX Socket to SMA Plug | Siretta ADAPT/MCXF/SMAM | RS Americas |
Siretta ADAPT/MCXF/SMAM MCXF To SMAM Adapter | Rapid Electronics |
Where can I find additional details, specifications and documents for a ADAPT/MCXF/SMAM?
Additional datasheets, footprints and schematics for ADAPT/MCXF/SMAM are listed on our Part Details page. You can also find images and similar parts to ADAPT/MCXF/SMAM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/MCXF/SMAM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/MCXF/SMAM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/MCXF/SMAM fall under?
The ADAPT/MCXF/SMAM is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/MCXF/SMAM when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/MCXF/SMAM you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/MCXF/SMAM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/MCXF/SMAM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ADAPT/MCXF/SMAM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/MCXF/SMAM often in real-time on the comparison pages.
What if I can't find stock of ADAPT/MCXF/SMAM?
You can fill out our help required form which you can use to request a quote for ADAPT/MCXF/SMAM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.