Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | MCX |
Convert From Gender | Receptacle |
Convert To Coax Type | FME |
Convert To Gender | Plug |
Impedance | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector B | MCX Coaxial |
Rf Coax Adaptor, Mcx Rcpt To Fme Plug | Newark Electronics |
RF COAX ADAPTOR, MCX RCPT TO FME PLUG | element14 |
RF Adaptor - MCX-F To FME-M | RS |
Coaxial Adapter, Straight, RF Adapter, MCX Socket to FME Plug | Siretta ADAPT/MCXF/FMEM | RS Americas |
Where can I find additional details, specifications and documents for a ADAPT/MCXF/FMEM?
Additional datasheets, footprints and schematics for ADAPT/MCXF/FMEM are listed on our Part Details page. You can also find images and similar parts to ADAPT/MCXF/FMEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/MCXF/FMEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/MCXF/FMEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/MCXF/FMEM fall under?
The ADAPT/MCXF/FMEM is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/MCXF/FMEM when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/MCXF/FMEM you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/MCXF/FMEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/MCXF/FMEM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ADAPT/MCXF/FMEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/MCXF/FMEM often in real-time on the comparison pages.
What if I can't find stock of ADAPT/MCXF/FMEM?
You can fill out our help required form which you can use to request a quote for ADAPT/MCXF/FMEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.