Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | FME |
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Plug |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Convert From Positions | 2Ways |
Convert To Positions | 2Ways |
Inter Series Connector B | TNC Coaxial |
Rf Coax Adaptor, Fme Rcpt To Sma Plug | Newark Electronics |
RF COAX ADAPTOR, FME RCPT TO SMA PLUG | element14 |
RF Adaptor - FME-M To TNC-M | RS |
Coaxial Adapter, Straight, 50 Ohm, RF Adapter, FME Plug to TNC Plug, 6GHz | Siretta ADAPT/FMEM/TNCM | RS Americas |
Where can I find additional details, specifications and documents for a ADAPT/FMEM/TNCM?
Additional datasheets, footprints and schematics for ADAPT/FMEM/TNCM are listed on our Part Details page. You can also find images and similar parts to ADAPT/FMEM/TNCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAPT/FMEM/TNCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAPT/FMEM/TNCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAPT/FMEM/TNCM fall under?
The ADAPT/FMEM/TNCM is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ADAPT/FMEM/TNCM when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAPT/FMEM/TNCM you can contact the distributor directly for product support, shipping queries etc.
Is the ADAPT/FMEM/TNCM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAPT/FMEM/TNCM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for ADAPT/FMEM/TNCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAPT/FMEM/TNCM often in real-time on the comparison pages.
What if I can't find stock of ADAPT/FMEM/TNCM?
You can fill out our help required form which you can use to request a quote for ADAPT/FMEM/TNCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.