Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Data Rate Max | 115.2Kbps |
---|---|
External Depth | 75mm |
External Height | 110mm |
External Width | 355mm |
Features | 8 I/O slot expansion |
No. of Channels | 6Channels |
No. of Ports | 4Ports |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ADAM-5510E-A1E?
Additional datasheets, footprints and schematics for ADAM-5510E-A1E are listed on our Part Details page. You can also find images and similar parts to ADAM-5510E-A1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAM-5510E-A1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAM-5510E-A1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAM-5510E-A1E fall under?
The ADAM-5510E-A1E is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to ADAM-5510E-A1E when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAM-5510E-A1E you can contact the distributor directly for product support, shipping queries etc.
Is the ADAM-5510E-A1E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ADAM-5510E-A1E have stock available?
There is no stock from authorised distributors for ADAM-5510E-A1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAM-5510E-A1E often in real-time on the comparison pages.
What if I can't find stock of ADAM-5510E-A1E?
You can fill out our help required form which you can use to request a quote for ADAM-5510E-A1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.