Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.82
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$107.00
|
3
in stock
|
Buy Now | |
element14
from US$133.25
|
3
in stock
|
Buy Now | |
RS Americas
from US$117.54
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$138.01
|
1
in stock
|
Buy Now | |
Avnet America
from US$111.87
|
-
|
Buy Now |
Current Rating | - |
---|---|
Product Range | - |
Data Rate Max | 100Mbps |
External Depth | 130mm |
External Height | 30mm |
External Width | 70mm |
Network Speeds | 10Mbps 100Mbps |
No. of Ports | 1Ports |
No. of Serial Ports | 1 |
Serial Device Server | Newark Electronics |
Serial Device Server, 1 Port, RS-232, RJ45 Port, IP30, 10-30 V, 921.6 kbps rate | Advantech ADAM-4571L-DE | RS Americas |
Serial device server | Transfer Multisort Elektronik |
Serial Device Server, 1-port, RS-232 (DB9 Male), 10/100 Mbps (8-pin RJ45) | Avnet America |
Where can I find additional details, specifications and documents for a ADAM-4571L-DE?
Additional datasheets, footprints and schematics for ADAM-4571L-DE are listed on our Part Details page. You can also find images and similar parts to ADAM-4571L-DE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADAM-4571L-DE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADAM-4571L-DE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADAM-4571L-DE fall under?
The ADAM-4571L-DE is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to ADAM-4571L-DE when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADAM-4571L-DE you can contact the distributor directly for product support, shipping queries etc.
Is the ADAM-4571L-DE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADAM-4571L-DE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for ADAM-4571L-DE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADAM-4571L-DE often in real-time on the comparison pages.
What if I can't find stock of ADAM-4571L-DE?
You can fill out our help required form which you can use to request a quote for ADAM-4571L-DE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.