Status: | Unknown |
---|---|
Series: | HW-ALLIANCE Series |
RoHS: | Unknown |
Prices starting from US$96.72
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Education / Hobby |
Application Sub Type | Measurement & Analysis |
Kit Contents | Active Learning Module I/O & USB Cables Header Pins Quick Start Guide |
Product Range | HW-ALLIANCE Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Interactive Data Measurement Visualisation & Analysis Source & Measure Options 4 I/O USB Powered |
Parts Kit | Analog Devices |
ADALP2000 Learning Module Parts Kit | RS |
Parts Kit, Solderless Breadboarding | Newark Electronics |
SEMICONDUCTORS AND IC ASSORTMENT KIT | element14 |
Where can I find additional details, specifications and documents for a ADALP2000?
Additional datasheets, footprints and schematics for ADALP2000 are listed on our Part Details page. You can also find images and similar parts to ADALP2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADALP2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADALP2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADALP2000 fall under?
The ADALP2000 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADALP2000 when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADALP2000 you can contact the distributor directly for product support, shipping queries etc.
Is the ADALP2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADALP2000 have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADALP2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADALP2000 often in real-time on the comparison pages.
What if I can't find stock of ADALP2000?
You can fill out our help required form which you can use to request a quote for ADALP2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.