ADA4950-2YCPZ-R7 Part Information
Details for ADA4950-2YCPZ-R7 by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.5700 |
10 | 7.4300 |
25 | 7.1200 |
50 | 6.7000 |
100 | 6.2700 |
250 | 5.9700 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Amplifiers | 2Amplifiers |
Input Offset Voltage | 200µV |
Gain dB Max | - |
Bandwidth | 750MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Amplifier Case Style | LFCSP |
No. of Pins | 24Pins |
Supply Voltage Range | 3V to ± 5V |
Slew Rate | 2.9kV/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADA4950-2YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4950-2YCPZ-R7 are listed in our Part Details tab. You can also find the ADA4950-2YCPZ-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4950-2YCPZ-R7 in the Pricing & Inventory tab next to part details. You can view ADA4950-2YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4950-2YCPZ-R7 fall under?
The ADA4950-2YCPZ-R7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4950-2YCPZ-R7 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4950-2YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4950-2YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADA4950-2YCPZ-R7 have stock available?
There is no stock from authorised distributors for ADA4950-2YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4950-2YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4950-2YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4950-2YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.