Status: | Production |
---|---|
Series: | ADA4941-1 |
RoHS: | Compliant |
Prices starting from US$2.85
Single-ended-to-differential converter |
Excellent linearity |
Distortion −110 dBc at 100 kHz for VO, dm = 2 V p-p |
Low noise: 10.2 nV/√Hz, output-referred, G = 2 |
Extremely low power: 2.2 mA (3 V supply) |
High input impedance: 24 MΩ |
User-adjustable gain |
High speed: 31 MHz, −3 dB bandwidth (G = +2) |
Fast settling time: 300 ns to 0.005% for a 2 V step |
Low offset: 0.8 mV maximum, output-referred, G = 2 |
Rail-to-rail output |
Disable feature |
Wide supply voltage range: 2.7 V to 12 V |
Available in space-saving, 3 mm × 3 mm LFCSP |
Single Supply 16 to18 bit Diff | Analog Devices |
Diff-Amp, 32Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 32MHZ, -40 TO 125DEG C, NSOIC | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4941-1YRZ?
Additional datasheets, footprints and schematics for ADA4941-1YRZ are listed on our Part Details page. You can also find images and similar parts to ADA4941-1YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4941-1YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4941-1YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4941-1YRZ fall under?
The ADA4941-1YRZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4941-1YRZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4941-1YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4941-1YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4941-1YRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADA4941-1YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4941-1YRZ often in real-time on the comparison pages.
What if I can't find stock of ADA4941-1YRZ?
You can fill out our help required form which you can use to request a quote for ADA4941-1YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.