Status: | Production |
---|---|
Series: | ADA4938-1 |
RoHS: | Compliant |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.46
|
20,212
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
2,055
in stock
|
Buy Now | |
element14
from US$6.48
|
2,055
in stock
|
Buy Now | |
Farnell
from US$6.29
|
2,055
in stock
|
Buy Now | |
Chip One Stop
from US$5.11
|
743
in stock
|
Buy Now | |
Richardson RFPD
from US$6.15
|
-
|
Buy Now |
Extremely low harmonic distortion (HD) |
−106 dBc HD2 at 10 MHz |
−82 dBc HD2 at 50 MHz |
−109 dBc HD3 at 10 MHz |
−82 dBc HD3 at 50 MHz |
Low input voltage noise: 2.6 nV/√Hz |
High speed |
−3 dB bandwidth of 1000 MHz, G = +1 |
Slew rate: 4700 V/μs |
0.1 dB gain flatness to 150 MHz |
Fast overdrive recovery of 4 ns |
1 mV typical offset voltage |
Externally adjustable gain |
Differential-to-differential or single-ended-to-differential operation |
Adjustable output common-mode voltage |
Wide supply voltage range: +5 V to ±5 V |
Single or dual amplifier configuration available |
Ultra-Low Distortion Diff ADC | Analog Devices |
Diff-Amp, 1Ghz, -40 To 85Deg C, Lfcsp-Ep Rohs Compliant: Yes |Analog Devices ADA4938-1ACPZ-R7 | Newark Electronics |
DIFF-AMP, 1GHZ, -40 TO 85DEG C, LFCSP-EP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADA4938-1ACPZ-R7?
Additional datasheets, footprints and schematics for ADA4938-1ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4938-1ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4938-1ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4938-1ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4938-1ACPZ-R7 fall under?
The ADA4938-1ACPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4938-1ACPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4938-1ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4938-1ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4938-1ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4938-1ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4938-1ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4938-1ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4938-1ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.