Status: | Production |
---|---|
Series: | ADA4937-1 |
RoHS: | Compliant |
Prices starting from US$4.46
Extremely low harmonic distortion (HD) |
−112 dBc HD2 at 10 MHz |
−84 dBc HD2 at 70 MHz |
−77 dBc HD2 at 100 MHz |
−102 dBc HD3 at 10 MHz |
−91 dBc HD3 at 70 MHz |
−84 dBc HD3 at 100 MHz |
Low input voltage noise: 2.2 nV/√Hz |
High speed |
−3 dB bandwidth of 1.9 GHz, G = 1 |
Slew rate: 6000 V/μs, 25% to 75% |
Fast overdrive recovery of 1 ns |
0.5 mV typical offset voltage |
Externally adjustable gain |
Differential-to-differential or single-ended-to-differential |
operation |
Adjustable output common-mode voltage |
Single-supply operation: 3.3 V to 5 V |
High Performance ADC Driver. | Analog Devices |
Diff-Amp, 1.9Ghz, -40 To 105Deg C Rohs Compliant: Yes |Analog Devices ADA4937-1YCPZ-R7 | Newark Electronics |
DIFF-AMP, 1.9GHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADA4937-1YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4937-1YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4937-1YCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4937-1YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4937-1YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4937-1YCPZ-R7 fall under?
The ADA4937-1YCPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4937-1YCPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4937-1YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4937-1YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4937-1YCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADA4937-1YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4937-1YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4937-1YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4937-1YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.