Status: | Production |
---|---|
Series: | ADA4932-2 |
RoHS: | Compliant |
High performance at low power |
High speed |
−3 dB bandwidth of 560 MHz, G = 1 |
0.1 dB gain flatness to 300 MHz |
Slew rate: 2800 V/μs, 25% to 75% |
Fast 0.1% settling time of 9 ns |
Low power: 9.6 mA per amplifier |
Low harmonic distortion |
100 dB SFDR at 10 MHz |
90 dB SFDR at 20 MHz |
Low input voltage noise: 3.6 nV/√Hz |
±0.5 mV typical input offset voltage |
Externally adjustable gain |
Can be used with gains less than 1 |
Differential-to-differential or single-ended-to-differential operation |
Adjustable output common-mode voltage |
Input common-mode range shifted down by 1 VBE |
Wide supply range: +3 V to ±5 V |
Available in 16-lead and 24-lead LFCSP packages |
Diff-Amp, 560Mhz, -40 To 105Deg C, Lfcsp Rohs Compliant: Yes |Analog Devices ADA4932-2YCPZ-R7 | Newark Electronics |
DIFF-AMP, 560MHZ, -40 TO 105DEG C, LFCSP | element14 |
Lw Cst/Lw Pwr Diff ADC Driver | Analog Devices |
Where can I find additional details, specifications and documents for a ADA4932-2YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4932-2YCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADA4932-2YCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4932-2YCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4932-2YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4932-2YCPZ-R7 fall under?
The ADA4932-2YCPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4932-2YCPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4932-2YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4932-2YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4932-2YCPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADA4932-2YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4932-2YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4932-2YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4932-2YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.