ADA4932-1YCPZ-R7 Part Information
Details for ADA4932-1YCPZ-R7 by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Amplifiers | 1Amplifiers |
Input Offset Voltage | 500µV |
Gain dB Max | 66dB |
Bandwidth | 560MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Amplifier Case Style | LFCSP |
No. of Pins | 16Pins |
Supply Voltage Range | 3V to 11V |
Slew Rate | 2.8kV/µs |
Product Range | ADA4932-1 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- DIFF AMP, 560MHZ, 2.8KV/US, LFCSP-16; No. of Amplifiers:1Amplifiers; Input Offset Voltage:500µV; Gain dB Max:66dB; Bandwidth:560MHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Amplifier Case Style:LFCSP RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ADA4932-1YCPZ-R7?
Additional datasheets, footprints and schematics for ADA4932-1YCPZ-R7 are listed in our Part Details tab. You can also find the ADA4932-1YCPZ-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4932-1YCPZ-R7 in the Pricing & Inventory tab next to part details. You can view ADA4932-1YCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4932-1YCPZ-R7 fall under?
The ADA4932-1YCPZ-R7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4932-1YCPZ-R7 when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4932-1YCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4932-1YCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ADA4932-1YCPZ-R7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ADA4932-1YCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4932-1YCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADA4932-1YCPZ-R7?
You can fill out our help required form which you can use to request a quote for ADA4932-1YCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.