Status: | Production |
---|---|
Series: | ADA4830-2 |
RoHS: | Compliant |
No distributors results available
Input overvoltage (short to battery) protection of up to 18 V |
Short to battery output flag for wire diagnostics |
Wide input common-mode range with single 5 V supply |
High performance video amplifier with 0.5 V/V gain |
−3 dB bandwidth of 84 MHz |
250 V/µs slew rate (2 V step) |
Excellent video specifications |
0.1 dB flatness to 28 MHz |
SNR of 73 dB to 15 MHz |
Differential gain of 0.1% |
Differential phase of 0.1° |
Wide supply range: 2.9 V to 5.5 V |
Power-down mode |
Space saving 3 mm × 3 mm LFCSP package |
Wide operating temperature range: −40°C to +125°C |
Where can I find additional details, specifications and documents for a ADA4830-2BCPZ-R2?
Additional datasheets, footprints and schematics for ADA4830-2BCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADA4830-2BCPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA4830-2BCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4830-2BCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA4830-2BCPZ-R2 fall under?
The ADA4830-2BCPZ-R2 is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADA4830-2BCPZ-R2 when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4830-2BCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA4830-2BCPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADA4830-2BCPZ-R2 have stock available?
There is no stock from authorised distributors for ADA4830-2BCPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA4830-2BCPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of ADA4830-2BCPZ-R2?
You can fill out our help required form which you can use to request a quote for ADA4830-2BCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.