ADA4530-1R-EBZ-TIA Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: ADA4530-1
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADA4530-1 is a femtoampere (10−15 A) level input bias current operational amplifier suitable for use as an electrometer that also includes an integrated guard buffer. It has an operating voltage range of 4.5 V to 16 V, enabling it to operate in conventional 5 V and 10 V single supply systems as well as ±2.5 V and ±5 V dual supply systems.It provides ultralow input bias currents that are production tested at 25°C and at 125°C to ensure the device meets its performance goals in user systems. The integrated guard buffer isolates the input pins from leakage in the printed circuit board (PCB), minimizes board component count, and enables easy system design. The ADA4530-1 is available in an industry-standard surface-mount 8-lead SOIC package with a unique pinout optimized to prevent signals from coupling between the sensitive input pins, the power supplies, and the output pin while enabling easy routing of the guard ring traces.The ADA4530-1 also offers low offset voltage, low offset drift, and low voltage and current noise needed for the types of

Prices starting from US$699.15


Distributor Starting From Stock
Logo for Farnell Farnell US$738.06
2
Buy Now
Logo for Newark Electronics Newark Electronics US$772.56
2
Buy Now
Logo for element14 element14 US$751.70
2
Buy Now
Logo for Chip One Stop Chip One Stop US$757.00
1
Buy Now
Logo for Analog Devices Analog Devices US$728.28
1
Buy Now
Logo for Richardson RFPD Richardson RFPD US$699.15
-
Buy Now
View Full Pricing & Stock Comparison

Features

Low input bias current
±20 fA maximum at TA = 25°C (guaranteed at production test)
±20 fA maximum at −40°C < TA < +85°C
±250 fA maximum at −40°C < TA < +125°C (guaranteed at production test)
Low offset voltage: 50 μV maximum over specified CMRR range
Offset voltage drift: ±0.13 μV/°C typical, ±0.5 μV/°C maximum
Integrated guard buffer with 100 μV maximum offset
Low voltage noise density: 14 nV/√Hz at 10 kHz
Wide bandwidth: 2 MHz unity-gain crossover
Supply voltage: 4.5 V to 16 V (±2.25 V to ±8 V)
Operating temperature: −40°C to +125°C
Long-term offset voltage drift (10,000 hours): 0.5 μV typical
Temperature hysteresis: 1.5 μV typical

Alternative Descriptions

EVAL BOARD, TRANSIMPEDANCE AMPLIFIER | Farnell
Eval Board, Transimpedance Amplifier | Newark Electronics
Eval Board Transimpedance 8 Le | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADA4530-1R-EBZ-TIA?

Additional datasheets, footprints and schematics for ADA4530-1R-EBZ-TIA are listed on our Part Details page. You can also find images and similar parts to ADA4530-1R-EBZ-TIA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADA4530-1R-EBZ-TIA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA4530-1R-EBZ-TIA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADA4530-1R-EBZ-TIA fall under?

The ADA4530-1R-EBZ-TIA is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to ADA4530-1R-EBZ-TIA when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADA4530-1R-EBZ-TIA you can contact the distributor directly for product support, shipping queries etc.

Is the ADA4530-1R-EBZ-TIA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADA4530-1R-EBZ-TIA have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Analog Devices have stock available or on a lead time for ADA4530-1R-EBZ-TIA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADA4530-1R-EBZ-TIA often in real-time on the comparison pages.

What if I can't find stock of ADA4530-1R-EBZ-TIA?

You can fill out our help required form which you can use to request a quote for ADA4530-1R-EBZ-TIA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay