Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | - |
---|---|
Frequency Min | 704MHz |
Frequency Max | 2.62GHz |
Antenna Mounting | SMA Connector |
Gain | 5dBi |
VSWR | - |
Input Power | - |
Input Impedance | - |
Antenna Polarisation | - |
Product Range | - |
Antenna Dimensions | 182mm x 30mm x 16.3mm |
Frequency Range | 704MHz to 2.62GHz |
ANTENNA, 4G, 5DB, LTE BLADE, SMA | Farnell |
Antenna, 4G, 5Db, Lte Blade, Sma | Newark Electronics |
Where can I find additional details, specifications and documents for a ADA0040?
Additional datasheets, footprints and schematics for ADA0040 are listed on our Part Details page. You can also find images and similar parts to ADA0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADA0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADA0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADA0040 fall under?
The ADA0040 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to ADA0040 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADA0040 you can contact the distributor directly for product support, shipping queries etc.
Is the ADA0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADA0040 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ADA0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADA0040 often in real-time on the comparison pages.
What if I can't find stock of ADA0040?
You can fill out our help required form which you can use to request a quote for ADA0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.