AD9978BCPZ Part Information
Details for AD9978BCPZ by Analog Devices
Semiconductors - ICs>Special Function
Part Downloads
Part Features
- Dual AFE channels 1.8 V analog and digital core supply voltage Serial data output with reduced range LVDS outputs Differential analog inputs CDS or SHA configuration (CDS bypass) with u22123 dB, 0 dB, +3 dB, and +6 dB gain 6 dB to 42 dB, 10-bit variable gain amplifier (VGA) 14-bit, 65 MHz analog-to-digital converter (ADC) Black level clamp with variable level control Precision Timing core with 240 ps resolution @ 65 MHz
Part Specifications
IC Function | 14bit CCD Signal Processor with Precision Timing Core |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 1.8V |
IC Package Type | LFCSP |
No. of Pins | 40Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 9978 |
Operating Temperature Range | -25°C to +85°C |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9978BCPZ?
Additional datasheets, footprints and schematics for AD9978BCPZ are listed in our Part Details tab. You can also find the AD9978BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9978BCPZ in the Pricing & Inventory tab next to part details. You can view AD9978BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9978BCPZ fall under?
The AD9978BCPZ is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to AD9978BCPZ when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9978BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9978BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9978BCPZ have stock available?
There is no stock from authorised distributors for AD9978BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9978BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9978BCPZ?
You can fill out our help required form which you can use to request a quote for AD9978BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.