AD9970BCPZ Part Information
Details for AD9970BCPZ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Video Processing
Part Downloads
Part Features
- 1.8 V analog and digital core supply voltage Serial data link with reduced range LVDS outputs Correlated double sampler (CDS) with u22123 dB, 0 dB, +3 dB, and +6 dB gain 6 dB to 42 dB, 10-bit variable gain amplifier (VGA) 14-bit, 65 MHz ADC Black level clamp with variable level control Complete on-chip timing generator Precision Timing core with 240 ps resolution at 65 MHz On-chip, 3 V horizontal and RG drivers 5 mm u00d7 5 mm, 32-lead LFCSP_VQ
Part Specifications
Video Processor Application | Broadcast Camera High Speed Data Acquisition System Professional HDTV Camcorder |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 1.8V |
IC Mounting | SMD |
TV / Video Case Style | LFCSP |
No. of Pins | 32Pins |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Power Dissipation Pd | 150mW |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD9970BCPZ?
Additional datasheets, footprints and schematics for AD9970BCPZ are listed in our Part Details tab. You can also find the AD9970BCPZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9970BCPZ in the Pricing & Inventory tab next to part details. You can view AD9970BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9970BCPZ fall under?
The AD9970BCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to AD9970BCPZ when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9970BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9970BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD9970BCPZ have stock available?
There is no stock from authorised distributors for AD9970BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9970BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9970BCPZ?
You can fill out our help required form which you can use to request a quote for AD9970BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.