Status: | Production |
---|---|
Series: | AD9958 |
RoHS: | Compliant |
Prices starting from US$28.98
2 synchronized DDS channels at 500 MSPS |
Independent frequency/phase/amplitude control between channels |
Matched latencies for frequency/phase/amplitude changes |
Excellent channel-to-channel isolation (>72 dB) |
Linear frequency/phase/amplitude sweeping capability |
Up to 16 levels of frequency/phase/amplitude modulation (pin-selectable) |
2 integrated 10-bit digital-to-analog converters (DACs) |
Individually programmable DAC full-scale currents |
0.12 Hz or better frequency tuning resolution |
14-bit phase offset resolution |
10-bit output amplitude scaling resolution |
Serial I/O port interface (SPI) with 800 Mbps data throughput |
Software-/hardware-controlled power-down |
Dual supply operation (1.8 V DDS core/3.3 V serial I/O) |
Multiple device synchronization |
Selectable 4× to 20× REFCLK multiplier (PLL) |
Selectable REFCLK crystal oscillator |
56-lead LFCSP |
500MHz 10-Bit Dual DDS | Analog Devices |
Amplitude/Freq/Phase Cntr, -40 To 85Degc | Newark Electronics |
AMPLITUDE/FREQ/PHASE CNTR, -40 TO 85DEGC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9958BCPZ?
Additional datasheets, footprints and schematics for AD9958BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9958BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9958BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9958BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9958BCPZ fall under?
The AD9958BCPZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to AD9958BCPZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9958BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9958BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9958BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9958BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9958BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9958BCPZ?
You can fill out our help required form which you can use to request a quote for AD9958BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.